Grayhill, Inc. DIP Switches 90HBJ09P

Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH1307-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH1307-ND
DIP Switches GH1307-ND
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
90HBJ09P
Switches - DIP Switches 90HBJ09P
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number GH1307-ND 90HBJ09P
Product Name DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825537-3 - TE Connectivity
Specs
Number of Positions Available 4
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6H Slide DIP Switch - A6H-4102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
3 suppliers