Grayhill, Inc. DIP Switches - 94HBB16RA 94HBB16RA

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1040954-94HBB16RA Packaging: Tube/Rail Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Voltage Rating: 50VDC Current Rating: 100mA Height Above Board: 0.400" (10.16mm) Length: 0.430" (10.92mm) Mounting: Through Hole, Right Angle Body Material: Plastic Circuit: Hexadecimal Actuator Type: Rotary with Shaft Mechanical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1040954-94HBB16RA Packaging: Tube/Rail Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Voltage Rating: 50VDC Current Rating: 100mA Height Above Board: 0.400" (10.16mm) Length: 0.430" (10.92mm) Mounting: Through Hole, Right Angle Body Material: Plastic Circuit: Hexadecimal Actuator Type: Rotary with Shaft Mechanical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 94HBB16RA - 1040954-94HBB16RA - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 94HBB16RA
1040954-94HBB16RA
DIP Switches - 94HBB16RA 1040954-94HBB16RA
Manufacturer: Grayhill Inc. Win Source Part Number: 1040954-94HBB16RA Packaging: Tube/Rail Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Voltage Rating: 50VDC Current Rating: 100mA Height Above Board: 0.400" (10.16mm) Length: 0.430" (10.92mm) Mounting: Through Hole, Right Angle Body Material: Plastic Circuit: Hexadecimal Actuator Type: Rotary with Shaft Mechanical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Grayhill Inc.
Win Source Part Number: 1040954-94HBB16RA
Packaging: Tube/Rail
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Sealed
Contact Finish: Gold
Voltage Rating: 50VDC
Current Rating: 100mA
Height Above Board: 0.400" (10.16mm)
Length: 0.430" (10.92mm)
Mounting: Through Hole, Right Angle
Body Material: Plastic
Circuit: Hexadecimal
Actuator Type: Rotary with Shaft
Mechanical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Categories: Switches
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
94HBB16RA
Switches - DIP Switches 94HBB16RA
SWITCH ROTARY DIP HEX 100MA 50V

SWITCH ROTARY DIP HEX 100MA 50V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 1040954-94HBB16RA 94HBB16RA
Product Name DIP Switches - 94HBB16RA Switches - DIP Switches
Number of Positions Available 16
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825059-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
A6H Slide DIP Switch - A6H-2102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 3.77 x 4.5 mm
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details