Grayhill, Inc. Switches - DIP Switches 90GB08T

Description
SWITCH SLIDE DIP SPST 10MA 30V
Datasheet
Description
SWITCH SLIDE DIP SPST 10MA 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
90GB08T
Switches - DIP Switches 90GB08T
SWITCH SLIDE DIP SPST 10MA 30V

SWITCH SLIDE DIP SPST 10MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
90GB08T
DIP Switches / SIP Switches 90GB08T
DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 8 position, 30 uin gold, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 8 position, 30 uin gold, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 90GB08T 90GB08T
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 3793812 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6SN Slide DIP Switch - A6SN-7102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825006-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers