Grayhill, Inc. Switches - DIP Switches 78G01RAT

Description
SWITCH SLIDE DIP 3PST 150MA 30V
Datasheet
Description
SWITCH SLIDE DIP 3PST 150MA 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
78G01RAT
Switches - DIP Switches 78G01RAT
SWITCH SLIDE DIP 3PST 150MA 30V

SWITCH SLIDE DIP 3PST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
78G01RAT
DIP Switches/SIP Switches 78G01RAT
DIP Switches/SIP Switches DIP Switch, 3PST, raised slide, 1 position, right angle, RoHS Compliant

DIP Switches/SIP Switches DIP Switch, 3PST, raised slide, 1 position, right angle, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 78G01RAT 78G01RAT
Product Name Switches - DIP Switches DIP Switches/SIP Switches
Pole and Throw Specifications Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-9104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-950CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP & SIP Switches - 1156306 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
DIP Switch - 2319847-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers