Grayhill, Inc. DIP Switches 78B12RAT

Description
Dip Switch SPST 12 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 12 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 78B12RAT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
78B12RAT-ND
DIP Switches 78B12RAT-ND
Dip Switch SPST 12 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPST 12 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
78B12RAT
DIP Switches/SIP Switches 78B12RAT
DIP Switches/SIP Switches DIP Switch, SPST, raised slide, 12 position, right angle, RoHS Compliant

DIP Switches/SIP Switches DIP Switch, SPST, raised slide, 12 position, right angle, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
78B12RAT
Switches - DIP Switches 78B12RAT
SWITCH SLIDE DIP SPST 150MA 30V

SWITCH SLIDE DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 78B12RAT-ND 78B12RAT 78B12RAT
Product Name DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825006-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details
A6SR Piano DIP Switch - A6SR-4104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 10.06 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details