Grayhill, Inc. Switch, Dip, 4 Pos, Spst, Flush Slide; No. Of Circuits Grayhill 97R04T

Description
SWITCH, DIP, 4 POS, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Features:Half-Pitch RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 4 POS, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Features:Half-Pitch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 4 Pos, Spst, Flush Slide; No. Of Circuits Grayhill - 78K6804 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Pos, Spst, Flush Slide; No. Of Circuits Grayhill
78K6804
Switch, Dip, 4 Pos, Spst, Flush Slide; No. Of Circuits Grayhill 78K6804
SWITCH, DIP, 4 POS, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Features:Half-Pitch RoHS Compliant: Yes

SWITCH, DIP, 4 POS, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Features:Half-Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
97R04T
Switches - DIP Switches 97R04T
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97R04T
DIP Switches / SIP Switches 97R04T
DIP Switches / SIP Switches ASM,SP/ST,4SLD,1/2P, 75T,LF op tape seal, RoHS Compliant

DIP Switches / SIP Switches ASM,SP/ST,4SLD,1/2P,75T,LF op tape seal, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 78K6804 97R04T 97R04T
Product Name Switch, Dip, 4 Pos, Spst, Flush Slide; No. Of Circuits Grayhill Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6RS Rotay DIP Switch - A6RS-162RS-P - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-160-954TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details