Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIP SWITCHES
GRAYHILL, INC.
94HAB16RA -- SWITCHES - DIP SWITCHES
Grayhill, Inc.
Switches - DIP Switches
94HAB16RA
Description
SWITCH ROTARY DIP HEX 100MA 50V
Description
SWITCH ROTARY DIP HEX 100MA 50V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Switches - DIP Switches
94HAB16RA
Switches - DIP Switches
94HAB16RA
SWITCH ROTARY DIP HEX 100MA 50V
SWITCH ROTARY DIP HEX 100MA 50V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
DIP Switches
Product Number
94HAB16RA
Product Name
Switches - DIP Switches
Pole and Throw Specifications
Other Type (Special Application)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
DIP & SIP Switches
334965A
Specs
Number of Positions Available
16
View Details
SCHURTER Inc
DIP Switches
3-162-974
View Details
Aratas America LLC
A6TN Slide DIP Switch
A6TN-7101
Specs
Actuator Specifications
Slide Actuator(s)
Switch Dimensions
5.8 x 19.7 x 7.5 mm
Terminal Type
Other Terminal Type
View Details
4
suppliers
TE Connectivity
DIP Switch
1-1825006-9
Specs
Actuator Specifications
Slide Actuator(s)
Number of Positions Available
10
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
View Details
3
suppliers