Grayhill, Inc. Switches - DIP Switches 90B03LT

Description
SWITCH SLIDE DIP SPST 25MA 24V
Datasheet
Description
SWITCH SLIDE DIP SPST 25MA 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
90B03LT
Switches - DIP Switches 90B03LT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
90B03LT
DIP Switches / SIP Switches 90B03LT
DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 3 position, w/line, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 3 position, w/line, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 90B03LT 90B03LT
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1437507-7 - TE Connectivity
Specs
Max DC Voltage Rating 500 volts
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
A6SN Slide DIP Switch - A6SN-2102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers