Grayhill, Inc. DIP Switches 94HFC16RAT

Description
Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet
Description
Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 94HFC16RAT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
94HFC16RAT-ND
DIP Switches 94HFC16RAT-ND
Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 50VDC

Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
Switches - DIP Switches - 1062731-94HFC16RAT - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1062731-94HFC16RAT
Switches - DIP Switches 1062731-94HFC16RAT
Win Source Part Number: 1062731-94HFC16RAT Category: Switches>DIP Switches Series: 94H Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 50VDC Height Above Board: 0.400" (10.16mm) Length: 0.430" (10.92mm) Standard Package: 24 Body Material: Plastic Circuit: Hexadecimal Complement Actuator Type: Rotary for Tool Mechanical Life: 10,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 94HAB16T; 94HBB16T; PT65103; 94HAC16T; PT65103L508; PT65703L254; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Base Product Number: 94HFC16

Win Source Part Number: 1062731-94HFC16RAT
Category: Switches>DIP Switches
Series: 94H
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Sealed
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 50VDC
Height Above Board: 0.400" (10.16mm)
Length: 0.430" (10.92mm)
Standard Package: 24
Body Material: Plastic
Circuit: Hexadecimal Complement
Actuator Type: Rotary for Tool
Mechanical Life: 10,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 94HAB16T; 94HBB16T; PT65103; 94HAC16T; PT65103L508; PT65703L254;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Base Product Number: 94HFC16

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
94HFC16RAT
Switches - DIP Switches 94HFC16RAT
SW ROTARY DIP HEX COMP 100MA 50V

SW ROTARY DIP HEX COMP 100MA 50V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 94HFC16RAT-ND 1062731-94HFC16RAT 94HFC16RAT
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement Hexadecimal Complement
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 3793856 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
DIP Switch - 1-1437507-7 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
A6T Slide DIP Switch - A6T-5101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers