Grayhill, Inc. Switches - DIP Switches 90B04LT

Description
SWITCH SLIDE DIP SPST 25MA 24V
Datasheet
Description
SWITCH SLIDE DIP SPST 25MA 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
90B04LT
Switches - DIP Switches 90B04LT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
90B04LT
DIP Switches / SIP Switches 90B04LT
DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 4 position, w/line, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 4 position, w/line, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 90B04LT 90B04LT
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6TN Slide DIP Switch - A6TN-5104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 14.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-1825007-9 - TE Connectivity
Specs
Number of Positions Available 16
Features Available in Tape and Reel Packaging
Max Current Rating 0.4000 amps
View Details
2 suppliers