Grayhill, Inc. DIP Switches 97R08T

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 97R08T-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
97R08T-ND
DIP Switches 97R08T-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97R08T
DIP Switches / SIP Switches 97R08T
DIP Switches / SIP Switches Half Pitch DIP, 8 Positions, unsealed, RoHS Compliant

DIP Switches / SIP Switches Half Pitch DIP, 8 Positions, unsealed, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
97R08T
Switches - DIP Switches 97R08T
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Switch, Dip, 8 Pos, Spst, Flush Slide; Switch Actuator Style Grayhill - 73K0828 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Pos, Spst, Flush Slide; Switch Actuator Style Grayhill
73K0828
Switch, Dip, 8 Pos, Spst, Flush Slide; Switch Actuator Style Grayhill 73K0828
SWITCH, DIP, 8 POS, SPST, FLUSH SLIDE; Switch Actuator Style:Slide; Contact Configuration:SPST; Contact Current DC Max:100mA; Product Range:97 Series; Contact Current Max:100mA; Features:Half-Pitch; Pitch Spacing:1.28mm RoHS Compliant: Yes

SWITCH, DIP, 8 POS, SPST, FLUSH SLIDE; Switch Actuator Style:Slide; Contact Configuration:SPST; Contact Current DC Max:100mA; Product Range:97 Series; Contact Current Max:100mA; Features:Half-Pitch; Pitch Spacing:1.28mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 97R08T-ND 97R08T 97R08T 73K0828
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Switch, Dip, 8 Pos, Spst, Flush Slide; Switch Actuator Style Grayhill
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319747-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details
2 suppliers
A6S-H Slide DIP Switch - A6S-3102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 8.56 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
Rotary Encoded DIP Switches - 337532 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details