Grayhill, Inc. DIP Switches - 76SB07S 76SB07S

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 858200-76SB07S Series: 76 Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST 7 Position Through Hole Rocker Actuator 150mA 30VDC Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 104 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 858200-76SB07S Series: 76 Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST 7 Position Through Hole Rocker Actuator 150mA 30VDC Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 104 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 76SB07S - 858200-76SB07S - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 76SB07S
858200-76SB07S
DIP Switches - 76SB07S 858200-76SB07S
Manufacturer: Grayhill Inc. Win Source Part Number: 858200-76SB07S Series: 76 Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST 7 Position Through Hole Rocker Actuator 150mA 30VDC Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 104 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Grayhill Inc.
Win Source Part Number: 858200-76SB07S
Series: 76
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST 7 Position Through Hole Rocker Actuator 150mA 30VDC
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 104
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
DIP Switches - GH1007-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH1007-ND
DIP Switches GH1007-ND
Dip Switch SPST 7 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch SPST 7 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
76SB07S
Switches - DIP Switches 76SB07S
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 858200-76SB07S GH1007-ND 76SB07S
Product Name DIP Switches - 76SB07S DIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Rocker Actuator(s)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241262 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
Rotary Encoded DIP Switches - 6160732 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
View Details