Grayhill, Inc. DIP Switches 76RSB03T

Description
Dip Switch SPST 3 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7152-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7152-ND
DIP Switches GH7152-ND
Dip Switch SPST 3 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch SPST 3 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
76RSB03T
DIP Switches/SIP Switches 76RSB03T
DIP Switches/SIP Switches DIP Switch, SPST, recessed rocker, 3 position, RoHS Compliant

DIP Switches/SIP Switches DIP Switch, SPST, recessed rocker, 3 position, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
76RSB03T
Switches - DIP Switches 76RSB03T
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number GH7152-ND 76RSB03T 76RSB03T
Product Name DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6HF Slide DIP Switch - A6HF-6102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 8.75 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-947DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1825537-1 - TE Connectivity
Specs
Number of Positions Available 12
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details