Grayhill, Inc. DIP Switches / SIP Switches 90B07T

Description
DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 7 position, RoHS Compliant
Datasheet
Description
DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 7 position, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
90B07T
DIP Switches / SIP Switches 90B07T
DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 7 position, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 7 position, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
90B07T
Switches - DIP Switches 90B07T
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 90B07T 90B07T
Product Name DIP Switches / SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-8101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switches - 450-1825360-2-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
2 suppliers