Grayhill, Inc. Switches - DIP Switches 79A10ST

Description
SWITCH SLIDE DIP 10PST 125MA 6V
Datasheet
Description
SWITCH SLIDE DIP 10PST 125MA 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
79A10ST
Switches - DIP Switches 79A10ST
SWITCH SLIDE DIP 10PST 125MA 6V

SWITCH SLIDE DIP 10PST 125MA 6V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
79A10ST
DIP Switches / SIP Switches 79A10ST
DIP Switches / SIP Switches DIP Switch, Circuit selector, 10 position, single pole, tape seal, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, Circuit selector, 10 position, single pole, tape seal, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 79A10ST 79A10ST
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 334965 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6T Slide DIP Switch - A6T-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details