Grayhill, Inc. Switches - DIP Switches 97R10SRT

Description
SWITCH SLIDE DIP SPST 25MA 24V
Datasheet
Description
SWITCH SLIDE DIP SPST 25MA 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
97R10SRT
Switches - DIP Switches 97R10SRT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97R10SRT
DIP Switches / SIP Switches 97R10SRT
DIP Switches / SIP Switches Half Pitch DIP, 10 Positions, top tape seal, reel, RoHS Compliant

DIP Switches / SIP Switches Half Pitch DIP, 10 Positions, top tape seal, reel, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 97R10SRT 97R10SRT
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396234-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-6104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers