Grayhill, Inc. DIP Switches 76SB09ST

Description
Dip Switch SPST 9 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 9 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7178-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7178-ND
DIP Switches GH7178-ND
Dip Switch SPST 9 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch SPST 9 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
76SB09ST
Switches - DIP Switches 76SB09ST
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site
Switch, Dip, 9 Pos, Spst, Raised Rocker; No. Of Circuits Grayhill - 33K2697 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 9 Pos, Spst, Raised Rocker; No. Of Circuits Grayhill
33K2697
Switch, Dip, 9 Pos, Spst, Raised Rocker; No. Of Circuits Grayhill 33K2697
SWITCH, DIP, 9 POS, SPST, RAISED ROCKER; No. of Circuits:9Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 9 POS, SPST, RAISED ROCKER; No. of Circuits:9Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number GH7178-ND 76SB09ST 33K2697
Product Name DIP Switches Switches - DIP Switches Switch, Dip, 9 Pos, Spst, Raised Rocker; No. Of Circuits Grayhill
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
A6TN Slide DIP Switch - A6TN-2101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 1825002-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers