Grayhill, Inc. Switches - DIP Switches 90B08LT

Description
SWITCH SLIDE DIP SPST 25MA 24V
Datasheet
Description
SWITCH SLIDE DIP SPST 25MA 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
90B08LT
Switches - DIP Switches 90B08LT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
90B08LT
DIP Switches / SIP Switches 90B08LT
DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 8 position, w/line, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 8 position, w/line, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 90B08LT 90B08LT
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241262 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6S-H Slide DIP Switch - A6S-0102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switches - 486-3-160-949TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1825057-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers