Grayhill, Inc. DIP Switches 76SB09T

Description
Dip Switch SPST 9 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 9 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7179-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7179-ND
DIP Switches GH7179-ND
Dip Switch SPST 9 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch SPST 9 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Switch, Dip, 9 Pos, Spst, Raised Rocker; No. Of Circuits Grayhill - 33K2698 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 9 Pos, Spst, Raised Rocker; No. Of Circuits Grayhill
33K2698
Switch, Dip, 9 Pos, Spst, Raised Rocker; No. Of Circuits Grayhill 33K2698
SWITCH, DIP, 9 POS, SPST, RAISED ROCKER; No. of Circuits:9Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 9 POS, SPST, RAISED ROCKER; No. of Circuits:9Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
76SB09T
Switches - DIP Switches 76SB09T
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number GH7179-ND 33K2698 76SB09T
Product Name DIP Switches Switch, Dip, 9 Pos, Spst, Raised Rocker; No. Of Circuits Grayhill Switches - DIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319847-4 - TE Connectivity
Specs
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details
A6S-H Slide DIP Switch - A6S-4102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-952TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 7651125 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details