Terra Universal, Inc. Datasheets for Workbenches and Workstations (Industrial)
Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.
Workbenches and Workstations (Industrial): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| All-polypropylene construction makes these units ideal for general laboratory work, including operations with acids. Includes four sliding drawers; order sink and gooseneck separately. Dimensions: 60"W x 30"D x 30"H (1524... | |
| HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25... | |
| LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes | |
| This laboratory table from Eagle features 304 Stainless steel tops with galvanized steel legs and under shelves. All tables are 34.5" (876 mm) high. | |
| This modular work station combines all of the advantages of our standard units with the light-weight durability of polypropylene, which resists the corrosive effects of a wide range of acids... | |
| A no-hassle, noncontaminating way to move your computer anywhere you need it! Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards Includes ergonomic slide-out keyboard tray, 24" x... | |
| All polypropylene construction for superb chemical resistance Ideal for use near wet processing operations This all-polypropylene work bench resists chemical spills, making it the perfect staging area for wet cleaning... | |
| Allow permanent installation of Universal Environmental Control Modules as complete turnkey systems Available in several materials and designs to meet a variety of cleanroom requirements Precise sizing eliminates exposed edges... | |
| Choose from three tabletops: standard stainless steel, stainless steel and plastic laminate, and honeycomb Patented Gimbal Piston Isolators achieve both horizontal and vertical isolation down to very low input levels... | |
| Electroplished stainless steel work surface simplifies clean-up, eliminates dust accumulation Support structure virtually eliminates “drumming” Bottom shelf and frame are adjustable in 2" (51 mm) increments. Patented posts, sleeves and... | |
| Enhances operator safety during soldering, chemical processing, adhesive coating, and other operations involving noxious fumes Sub-surface blower/filter module draws fumes through perforated 304 stainless steel work platform Activated charcoal filter... | |
| Fast, efficient lab installation Easy reconfiguration Flexible door, drawer and cabinet designs Corrosion-proof, noncontaminating polymer construction Greater storage density in a smaller footprint Starsys Mobile Work Centers allow you to... | |
| Made of electropolished 304 stainless steel for optimal cleanliness Select conductive sleeves to make any system shown ESD-safe These versatile systems accommodate a host of gowning room storage and dispensing... | |
| Made of electropolished 304 stainless steel for optimal cleanliness Super Erecta construction makes it easy to adjust table height Select conductive sleeves to make any system shown ESD-safe These tabes... | |
| Motorized lifters automatically raise, lower and level the work surface for optimal operator comfort and convenience Ergonomic benchtop positioning eliminates back stress—and costly lawsuits! Front panel-mounted controls ensure easy operation... | |
| Pneumatic vibration-free mounts isolate up to 90% of building vibration, eliminate operator fatigue and nausea during microscope operations Low-profile, ergonomic design combines stability with convenience Built-in pneumatic controller simplifies leveling,... | |
| Stainless worktables designed specifically for modular laboratory use Compact footprint to accommodate lab space requirements with four lengths—30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm) All-stainless... | |
| Suitable for cleaner than Class-100 cleanrooms; includes stainless steel top and ducted air exhaust for clean, particle free operation Choose from two tabletops: brushed and electropolished 304 stainless steel Patented... | |
| UltraClean™ fully passivated electropolished 304 stainless steel finish meets the most stringent cleanliness requirements—certifi ed Class 1 compatible! Optional bootie racks provide convenient storage slots Variety of frame and top... |
| Next >> |