Terra Universal, Inc. Lab Table from InterMetro 1533-83

Description
Stainless worktables designed specifically for modular laboratory use Compact footprint to accommodate lab space requirements with four lengths—30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm) All-stainless steel shelves and high-temperature casters allow cart wash and enable autoclave applications Units assemble in minutes Choose from a wide range of accessories, including all-polymer casters, for maximum corrosion resistance and premium performance These stainless steel tables are load rated at 50 lb per square foot (244 kg/sq m) up to 600 lb (272 kg) maximum. A flexible and innovative design allows users to add on or break down accessories and components as needs change over time. With rounded corners and smooth surfaces, the tables are easy to clean as well. Table construction utilizes a tapered sleeve approach as well as innovative double-sided tape to affix various top materials. Casters must be ordered separately along with any other accessories desired. This item is non-returnable and orders cannot be canceled. Casters and accessories must be ordered separately.
Description
Stainless worktables designed specifically for modular laboratory use Compact footprint to accommodate lab space requirements with four lengths—30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm) All-stainless steel shelves and high-temperature casters allow cart wash and enable autoclave applications Units assemble in minutes Choose from a wide range of accessories, including all-polymer casters, for maximum corrosion resistance and premium performance These stainless steel tables are load rated at 50 lb per square foot (244 kg/sq m) up to 600 lb (272 kg) maximum. A flexible and innovative design allows users to add on or break down accessories and components as needs change over time. With rounded corners and smooth surfaces, the tables are easy to clean as well. Table construction utilizes a tapered sleeve approach as well as innovative double-sided tape to affix various top materials. Casters must be ordered separately along with any other accessories desired. This item is non-returnable and orders cannot be canceled. Casters and accessories must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
Lab Table from InterMetro - 1533-83 - Terra Universal, Inc.
Fullerton, CA, USA
Lab Table from InterMetro
1533-83
Lab Table from InterMetro 1533-83
Stainless worktables designed specifically for modular laboratory use Compact footprint to accommodate lab space requirements with four lengths—30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm) All-stainless steel shelves and high-temperature casters allow cart wash and enable autoclave applications Units assemble in minutes Choose from a wide range of accessories, including all-polymer casters, for maximum corrosion resistance and premium performance These stainless steel tables are load rated at 50 lb per square foot (244 kg/sq m) up to 600 lb (272 kg) maximum. A flexible and innovative design allows users to add on or break down accessories and components as needs change over time. With rounded corners and smooth surfaces, the tables are easy to clean as well. Table construction utilizes a tapered sleeve approach as well as innovative double-sided tape to affix various top materials. Casters must be ordered separately along with any other accessories desired. This item is non-returnable and orders cannot be canceled. Casters and accessories must be ordered separately.
  • Stainless worktables designed specifically for modular laboratory use
  • Compact footprint to accommodate lab space requirements with four lengths—30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm)
  • All-stainless steel shelves and high-temperature casters allow cart wash and enable autoclave applications
  • Units assemble in minutes
  • Choose from a wide range of accessories, including all-polymer casters, for maximum corrosion resistance and premium performance

These stainless steel tables are load rated at 50 lb per square foot (244 kg/sq m) up to 600 lb (272 kg) maximum. A flexible and innovative design allows users to add on or break down accessories and components as needs change over time. With rounded corners and smooth surfaces, the tables are easy to clean as well. Table construction utilizes a tapered sleeve approach as well as innovative double-sided tape to affix various top materials. Casters must be ordered separately along with any other accessories desired. This item is non-returnable and orders cannot be canceled. Casters and accessories must be ordered separately.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 1533-83
Product Name Lab Table from InterMetro
Type Assembly or Test Bench; Industrial
Length 35.8 inch (908 mm)
Width 30.0 inch (762.00 mm)
Height 35.4 inch (899 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Workbenches (WS/EW) - EC3002C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details