Terra Universal, Inc. Modular Desk/Workstation 1373-22

Description
A no-hassle, noncontaminating way to move your computer anywhere you need it! Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and CPU cradle Locking safety casters ensure smooth rolling Custom sizes and configurations available—just send us your specs! Terra's Cleanroom Computer Cart lets you reposition your computer anywhere in the cleanroom, cleanly and easily. The sturdy 1" x 2" (25 mm x 51 mm) frame members support monitors up to 21" (533 mm). The monitor platform features .125" (3 mm)-diameter perforations. The retractable tray includes stainless steel bearings and accommodates all standard keyboard sizes. The CPU cradle is fabricated of .5" (13 mm)-diameter rods on one-inch centers and support towers up to 10"W x 18"D x 20"H (254 mm x 457 mm x 508 mm). Select cradle width for your computer. Overall dimensions: 25.88"W x 17 "D x 45 "H (657 mm x 432 mm x 1143 mm), including casters.
Description
A no-hassle, noncontaminating way to move your computer anywhere you need it! Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and CPU cradle Locking safety casters ensure smooth rolling Custom sizes and configurations available—just send us your specs! Terra's Cleanroom Computer Cart lets you reposition your computer anywhere in the cleanroom, cleanly and easily. The sturdy 1" x 2" (25 mm x 51 mm) frame members support monitors up to 21" (533 mm). The monitor platform features .125" (3 mm)-diameter perforations. The retractable tray includes stainless steel bearings and accommodates all standard keyboard sizes. The CPU cradle is fabricated of .5" (13 mm)-diameter rods on one-inch centers and support towers up to 10"W x 18"D x 20"H (254 mm x 457 mm x 508 mm). Select cradle width for your computer. Overall dimensions: 25.88"W x 17 "D x 45 "H (657 mm x 432 mm x 1143 mm), including casters.

Suppliers

Company
Product
Description
Supplier Links
Modular Desk/Workstation - 1373-22 - Terra Universal, Inc.
Fullerton, CA, USA
Modular Desk/Workstation
1373-22
Modular Desk/Workstation 1373-22
A no-hassle, noncontaminating way to move your computer anywhere you need it! Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and CPU cradle Locking safety casters ensure smooth rolling Custom sizes and configurations available—just send us your specs! Terra's Cleanroom Computer Cart lets you reposition your computer anywhere in the cleanroom, cleanly and easily. The sturdy 1" x 2" (25 mm x 51 mm) frame members support monitors up to 21" (533 mm). The monitor platform features .125" (3 mm)-diameter perforations. The retractable tray includes stainless steel bearings and accommodates all standard keyboard sizes. The CPU cradle is fabricated of .5" (13 mm)-diameter rods on one-inch centers and support towers up to 10"W x 18"D x 20"H (254 mm x 457 mm x 508 mm). Select cradle width for your computer. Overall dimensions: 25.88"W x 17 "D x 45 "H (657 mm x 432 mm x 1143 mm), including casters.
  • A no-hassle, noncontaminating way to move your computer anywhere you need it!
  • Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards
  • Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and CPU cradle
  • Locking safety casters ensure smooth rolling
  • Custom sizes and configurations available—just send us your specs!

Terra's Cleanroom Computer Cart lets you reposition your computer anywhere in the cleanroom, cleanly and easily.

The sturdy 1" x 2" (25 mm x 51 mm) frame members support monitors up to 21" (533 mm). The monitor platform features .125" (3 mm)-diameter perforations. The retractable tray includes stainless steel bearings and accommodates all standard keyboard sizes. The CPU cradle is fabricated of .5" (13 mm)-diameter rods on one-inch centers and support towers up to 10"W x 18"D x 20"H (254 mm x 457 mm x 508 mm). Select cradle width for your computer.

Overall dimensions: 25.88"W x 17 "D x 45 "H (657 mm x 432 mm x 1143 mm), including casters.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 1373-22
Product Name Modular Desk/Workstation
Type Desk; 0
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Capacity 165 lbs (75 kg)
View Details
Elevatek Workstation Cantilever (Mobile), Electric, Laminated Wood (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 71.0 to 87.0 inch (1803 to 2210 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details