LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes
| Terra Universal, Inc. | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 9604-40 |
| Product Name | Bench with Square Tube Base |
| Type | Heavyduty (optional feature); Cleanroom |
| Length | 36.0 inch (914 mm) |
| Width | 36.0 inch (914.40 mm) |
| Height | 30.0 inch (762 mm) |