Terra Universal, Inc. Performance Isolation Table 3435-23

Description
Choose from three tabletops: standard stainless steel, stainless steel and plastic laminate, and honeycomb Patented Gimbal Piston Isolators achieve both horizontal and vertical isolation down to very low input levels Modular, ergonomic design enhances functionality and comfort All-brass height control valves are finger adjustable and virtually unbreakable Balanced load-carrying capacity of up to 500 lbs. (227 kg) Built-in piston travel restraints protect against overtravel without the use of external bars
Description
Choose from three tabletops: standard stainless steel, stainless steel and plastic laminate, and honeycomb Patented Gimbal Piston Isolators achieve both horizontal and vertical isolation down to very low input levels Modular, ergonomic design enhances functionality and comfort All-brass height control valves are finger adjustable and virtually unbreakable Balanced load-carrying capacity of up to 500 lbs. (227 kg) Built-in piston travel restraints protect against overtravel without the use of external bars

Suppliers

Company
Product
Description
Supplier Links
Performance Isolation Table - 3435-23 - Terra Universal, Inc.
Fullerton, CA, USA
Performance Isolation Table
3435-23
Performance Isolation Table 3435-23
Choose from three tabletops: standard stainless steel, stainless steel and plastic laminate, and honeycomb Patented Gimbal Piston Isolators achieve both horizontal and vertical isolation down to very low input levels Modular, ergonomic design enhances functionality and comfort All-brass height control valves are finger adjustable and virtually unbreakable Balanced load-carrying capacity of up to 500 lbs. (227 kg) Built-in piston travel restraints protect against overtravel without the use of external bars
  • Choose from three tabletops: standard stainless steel, stainless steel and plastic laminate, and honeycomb
  • Patented Gimbal Piston Isolators achieve both horizontal and vertical isolation down to very low input levels
  • Modular, ergonomic design enhances functionality and comfort
  • All-brass height control valves are finger adjustable and virtually unbreakable
  • Balanced load-carrying capacity of up to 500 lbs. (227 kg)
  • Built-in piston travel restraints protect against overtravel without the use of external bars
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 3435-23
Product Name Performance Isolation Table
Type Assembly or Test Bench; Heavyduty; Vibration Isolation
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details
Workbenches - 2723792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details