Terra Universal, Inc. Bench with Square Tube Base 9601-65

Description
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes
Description
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

Suppliers

Company
Product
Description
Supplier Links
Bench with Square Tube Base - 9601-65 - Terra Universal, Inc.
Fullerton, CA, USA
Bench with Square Tube Base
9601-65
Bench with Square Tube Base 9601-65
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 9601-65
Product Name Bench with Square Tube Base
Type Heavyduty (optional feature); Cleanroom
Length 72.0 inch (1829 mm)
Width 30.0 inch (762.00 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Technicians workcenters - GT-C2156S - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 168.0 inch (4267.20 mm)
Height 30.0 inch (762 mm)
View Details