Terra Universal, Inc. Datasheets for Water Quality Photometers and Colorimeters
Water quality photometers and colorimeters are ion-specific, computer-interfaced probes that are designed to determine the concentration of a solution from its color intensity.
Water Quality Photometers and Colorimeters: Learn more
| Product Name | Notes |
|---|---|
| Simple menu driven software Stored cell culture OD600 and protein method routines Wavelength scan, kinetics and standard curve functionality with full graphics Chart recorder output The S1200 Spectrawave Visible diode... | |
| Supplied with mains lead, starter pack of cuvettes and instruction manual Wavelength Range: 330-800 mm Bandwidth: 7 nm Accuracy: ± 2.0 nm Photometric accuracy : ± 0.01A @1A Resolution: ± |