Terra Universal, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure HEPA-filtered model removes sub-micron powders and other particles to protect the external environment Ideal for operations... | |
| Low-profile design allows cleanroom installation inside rooms with standard 9-foot (2743 mm) ceilings Quiet, low-vibration design: only 50 dBA, measured 30" (762 mm) from filter face @ 90 FPM (.5... |