Terra Universal, Inc. Datasheets for Cleanroom Pass Throughs
Cleanroom pass throughs consist of a small airlock chamber with two doors and allow equipment and personnel to enter a cleanroom while preventing particle contamination of the cleanroom environment.
Cleanroom Pass Throughs: Learn more
| Product Name | Notes |
|---|---|
| Cleanroom Pass-Through Benefits Contamination-free transfer of materials in and out of the cleanroom Eliminates unnecessary personnel entry Full range of sizes meets any application Stainless steel doors extend service life... | |
| Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection Continuous-seam interiors eliminate cracks and crevices for easy cleaning 304 stainless steel can be disinfected with common disinfectants (316 SS... | |
| Double-wall, insulated 304 SS chamber features a refrigeration system that maintains temperature to 5°C. | |
| Dual chambers optimize high-volume parts transfer, or dedicated transfer-in, transfer-out operations. Includes mechanical interlocks. Each chamber 40"W x 24"D x 30"H (1016 mm x 610 mm x 762 mm) | |
| Heavy-duty locking latches with reinforced door seals and cart ramps; polypropylene with 304 stainless steel/dissipative PVC doors. 36"W x 36"D x 48"H (914 mm x 914 mm x 1219 mm)... | |
| Includes interlocks; each chamber 22"W x 28"D x 53.5"H (559 mm x 711 mm x 1359 mm) | |
| Made of 304 stainless steel; 60"W x 60"D x 84"H (1524 mm x 1524 mm x 2134 mm) | |
| Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection Smooth internal surfaces and rounded corners eliminate cracks and crevices that can harbor microbes Removable doors, available with and without... | |
| Adjustable nozzles direct high-velocity, 8000 ft./min. (41 m/s) streams of HEPA filtered air to dislodge particles from materials entering a clean room PLC panel controls interlocked doors and duration of... | |
| Modular panel mounting system allows installation at any modular clean room location Allows easy transfer of materials without contamination Keeps particle counts low by eliminating unnecessary personnel entry Optional mechanical... | |
| The ideal chamber for heavy use (and abuse!) applications – a nearly indestructible pass-through! Prevents damage when operators apply excessive force to an interlocked door All-stainless steel construction, with double-wall... |