Terra Universal, Inc. Datasheets for Vacuum Ovens
Vacuum ovens are heat-treating ovens that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions.
Vacuum Ovens: Learn more
| Product Name | Notes |
|---|---|
| Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations... | |
| Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for... | |
| Hydraulic thermostat controls temperatures up to 220°C Built-in high-limit thermostat guards against overheating Radiant warm-wall heating provides more even chamber temperatures Available in two chamber sizes Comes with 12-month warranty... | |
| Hydraulic thermostat controls temperatures up to 280°C Radiant warm-wall heating enhances temperature uniformity Externally isolated heaters maximize safety, chamber space Comes with 24-month warranty The Hi-Temp “Squaroid” Duo-Vac® Ovens feature... |