Terra Universal, Inc. Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Available in standard and chemically resistant versions Compact, practical solution for vacuum range 1000 to 1 mbar Quick, simple maintenance and service work Optimized design for excellent final vacuum Oil-free,... | |
| Features Advanced Vapor Management(AVM) for adjustable vacuum control Chemical Resistantwetted parts tolerate all routine laboratory solvents/corrosives Quiet, sleek and compact Welch Dry Fast Chemical Duty Dry Membrane Vacuum Pumps are... | |
| Fully integrated aspiration system Built-in filter housing for bacteriological containment Autoclavable 2 liter flask with self-isolating connectors Chemically resistant vacuum pump and lines The Biovac 106 Aspiration System features a... | |
| Lightweight, compact and quiet Continuous oil-free Pumping Non-Corrosive Vacuum to 9Torr (29.6, in. Hg) No water or oil: dry vacuum, Low maintenance, easy to replace worn parts with a Repair... | |
| Low price vacuum pumps for filtration, drying and degassing Standard and chemically resistant models Extremely low noise and vibration with twin head design Plug and play wide-range power adaptor These... | |
| Oil-less design for low maintenance, clean operation Low cost and extreme reliability make this diaphragm pump ideal for general-purpose laboratory applications Also suitable for wire bonders, die bonders, scribers, breakers,... | |
| Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping Oil-free operation with universal single-phase power featuring multi-stage Roots type pumping concept With a frictionless design and no... | |
| Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping Oil-free operation with universal single-phase power With a frictionless design and no wearing parts, no particulate contamination can... | |
| Two stage rotary vane pump High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z) Max. leak rate of inlet valve 7x10-5 mbar l/sec Integrated oil control... | |
| Two-stage pumps for quicker and more efficient vacuum pumpdown Quiet operation Very low maintenance ON/OFF Switch and internal protective thermal switch for the motor Vibration isolating feet Ilmvac MP Series... | |
| Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns Belt driven oil-seal design lowers RPM and maintenance Welch DuoSeal Vacuum Pumps rugged design makes them long... | |
| Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring Natural lubrication design offers the lowest oil mist level, even with high throughputs... |