Terra Universal, Inc. Bench with Square Tube Base 9603-00

Description
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes
Description
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

Suppliers

Company
Product
Description
Supplier Links
Bench with Square Tube Base - 9603-00 - Terra Universal, Inc.
Fullerton, CA, USA
Bench with Square Tube Base
9603-00
Bench with Square Tube Base 9603-00
HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations*— 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 9603-00
Product Name Bench with Square Tube Base
Type Heavyduty (optional feature); Cleanroom
Length 24.0 inch (610 mm)
Width 30.0 inch (762.00 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 440901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 33.1 inch (840 mm)
Width 47.2 inch (1200.00 mm)
Height 23.6 inch (600 mm)
View Details
Compact Cell Culture Workstation - InvivO2 300 - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details