Terra Universal, Inc. Datasheets for Laboratory Refrigerators
Laboratory refrigerators are used to cool samples or specimens for preservation.
Laboratory Refrigerators: Learn more
| Product Name | Notes |
|---|---|
| Choose from a complete line of refrigerators, freezers, and combination refrigerator/freezer s designed for general laboratory use. Capacities range from 1.7 to 20 cubic feet. Refrigerator temperatures range from 2°... | |
| This refrigerator/freezer has an independent door for both the refrigerator section and the freezer section. Overall capacity is 17.6 cubic feet (0.50 m³). Refrigerator temperature ranges from 1° to 12°C... | |
| Flat door liner Two pull-out shelves with safety stops One stationary shelf with flip-up section for vertical storage of large or tall containers Clear ice production from fractional freezing process... | |
| Listed in Underwriters Laboratories File SA7488(N) Meets National Fire Protection Association Standard 99 Complies with OSHA Article No. CFR1910.308 Adjustable microprocessor-based thermostat Auto cycle defrost Leveling legs The Marvel Scientific... | |
| Listed in Underwriters Laboratories for Class 1, Group C and D applications Wiring complies with National Electrical Code, Article 501-4 for Class 1, Division 1 and 2 Two adjustable wire... | |
| Space-saving 15” (381 mm) width Three fully adjustable shelves Fan-cooled interior with uniform temperature front to back and bottom to top Adjustable microprocessor-based thermostat Auto cycle defrost Jacketed commercial power... | |
| Visual and audible alarms User-friendly digital display for easy temperature and alarm adjustments Maintenance friendly diagnostic codes Keypad lock-out prevents unintentional changes to settings. The Marvel Scientific 6.1 cubic foot... |