Terra Universal, Inc. Datasheets for Fume Hoods
Laboratory fume hoods are partially enclosed workspaces that are exhausted to the outside.
Fume Hoods: Learn more
| Product Name | Notes |
|---|---|
| This high-capacity, turnkey fume hood features dual blowers to ensure a safe exhaust flow speed >/= 100 fpm (.51 m/s). Polypropylene construction resists chemical vapors, and an onboard air speed... | |
| 304 Stainless Steel or CR Steel Hood safely vents noxious or hazardous fumes away from the work surface Optional Exhaust Purification System (with explosion-proof ventilator) safely removes hazardous fumes for... | |
| Dual 2' x 4' (610 mm x 1219 mm) HEPA Filter/Fan Units provide laminar flow of clean air to the work surface (order FFUs and work bench separately) Epoxy-finished CR... | |
| Mounts on wall above work bench to provide effective, convenient exhaust venting 20-gauge stainless steel construction protects against corrosive fumes Filter/blower modules allow ventilation with or without exit HEPA filter... |