Terra Universal, Inc. ErgoHeight™ Cleanroom Work Station 3504-62A

Description
Motorized lifters automatically raise, lower and level the work surface for optimal operator comfort and convenience Ergonomic benchtop positioning eliminates back stress—and costly lawsuits! Front panel-mounted controls ensure easy operation Sealed design isolates motor to guard against contamination and meet Class 100 particle standards Available with several top materials and powder-coat or 304 stainless steel base Ideal for operations with high-profile processing equipment The ErgoHeight™ incorporates a high-torque, low RPM motor inside two lifters located on the right and left sides of the table. Each lifter can safely handle 210 pounds (95.3 kg) of net load, for a total net load of 420 pounds (190.7 kg). A control panel mounted on the front of the benchtop frame contains all necessary switches for up/down table motion and to level the work surface. This option is ideal for use with process equipment that requires height adjustment to suit individual operators, as well as for leveling the system or interfacing it with adjacent operations. Standard height range is 28" to 48" (711 mm to 1219 mm) floor-to-top.
Description
Motorized lifters automatically raise, lower and level the work surface for optimal operator comfort and convenience Ergonomic benchtop positioning eliminates back stress—and costly lawsuits! Front panel-mounted controls ensure easy operation Sealed design isolates motor to guard against contamination and meet Class 100 particle standards Available with several top materials and powder-coat or 304 stainless steel base Ideal for operations with high-profile processing equipment The ErgoHeight™ incorporates a high-torque, low RPM motor inside two lifters located on the right and left sides of the table. Each lifter can safely handle 210 pounds (95.3 kg) of net load, for a total net load of 420 pounds (190.7 kg). A control panel mounted on the front of the benchtop frame contains all necessary switches for up/down table motion and to level the work surface. This option is ideal for use with process equipment that requires height adjustment to suit individual operators, as well as for leveling the system or interfacing it with adjacent operations. Standard height range is 28" to 48" (711 mm to 1219 mm) floor-to-top.

Suppliers

Company
Product
Description
Supplier Links
ErgoHeight™ Cleanroom Work Station - 3504-62A - Terra Universal, Inc.
Fullerton, CA, USA
ErgoHeight™ Cleanroom Work Station
3504-62A
ErgoHeight™ Cleanroom Work Station 3504-62A
Motorized lifters automatically raise, lower and level the work surface for optimal operator comfort and convenience Ergonomic benchtop positioning eliminates back stress—and costly lawsuits! Front panel-mounted controls ensure easy operation Sealed design isolates motor to guard against contamination and meet Class 100 particle standards Available with several top materials and powder-coat or 304 stainless steel base Ideal for operations with high-profile processing equipment The ErgoHeight™ incorporates a high-torque, low RPM motor inside two lifters located on the right and left sides of the table. Each lifter can safely handle 210 pounds (95.3 kg) of net load, for a total net load of 420 pounds (190.7 kg). A control panel mounted on the front of the benchtop frame contains all necessary switches for up/down table motion and to level the work surface. This option is ideal for use with process equipment that requires height adjustment to suit individual operators, as well as for leveling the system or interfacing it with adjacent operations. Standard height range is 28" to 48" (711 mm to 1219 mm) floor-to-top.
  • Motorized lifters automatically raise, lower and level the work surface for optimal operator comfort and convenience
  • Ergonomic benchtop positioning eliminates back stress—and costly lawsuits!
  • Front panel-mounted controls ensure easy operation
  • Sealed design isolates motor to guard against contamination and meet Class 100 particle standards
  • Available with several top materials and powder-coat or 304 stainless steel base
  • Ideal for operations with high-profile processing equipment

The ErgoHeight™ incorporates a high-torque, low RPM motor inside two lifters located on the right and left sides of the table. Each lifter can safely handle 210 pounds (95.3 kg) of net load, for a total net load of 420 pounds (190.7 kg).

A control panel mounted on the front of the benchtop frame contains all necessary switches for up/down table motion and to level the work surface. This option is ideal for use with process equipment that requires height adjustment to suit individual operators, as well as for leveling the system or interfacing it with adjacent operations. Standard height range is 28" to 48" (711 mm to 1219 mm) floor-to-top.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 3504-62A
Product Name ErgoHeight™ Cleanroom Work Station
Type Assembly or Test Bench; Cleanroom; Vibration Isolation
Length 60.0 inch (1524 mm)
Width 34.0 inch (863.60 mm)
Height 28.0 to 48.0 inch (711 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches (WS/EW) - EC3123C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details