Terra Universal, Inc. Laboratory Table from Eagle 1373-16

Description
This laboratory table from Eagle features 304 Stainless steel tops with galvanized steel legs and under shelves. All tables are 34.5" (876 mm) high.
Description
This laboratory table from Eagle features 304 Stainless steel tops with galvanized steel legs and under shelves. All tables are 34.5" (876 mm) high.

Suppliers

Company
Product
Description
Supplier Links
Laboratory Table from Eagle - 1373-16 - Terra Universal, Inc.
Fullerton, CA, USA
Laboratory Table from Eagle
1373-16
Laboratory Table from Eagle 1373-16
This laboratory table from Eagle features 304 Stainless steel tops with galvanized steel legs and under shelves. All tables are 34.5" (876 mm) high.

This laboratory table from Eagle features 304 Stainless steel tops with galvanized steel legs and under shelves. All tables are 34.5" (876 mm) high.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 1373-16
Product Name Laboratory Table from Eagle
Type Assembly or Test Bench; Heavyduty
Length 72.0 inch (1829 mm)
Width 24.0 inch (609.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Oxygen Culture System - OxyGenie - Baker
Specs
Type Cleanroom
Length 11.8 inch (300 mm)
Width 15.4 inch (391.16 mm)
View Details
Worktops - 1357362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details