Terra Universal, Inc. Datasheets for Ladders
Ladders are devices that workers use to step up or gain access to elevated surfaces.
Ladders: Learn more
| Product Name | Notes |
|---|---|
| These heavy-duty step ladders are compliant with OSHA's Part 1926-1053 safety requirements for Type IAA special-duty industrial ladders. They are ideal for repair work or other out-of-reach tasks that could... | |
| A step up in cleanliness and safety! These ladders meet OSHA safety standards All-stainless steel spring-loaded casters retract when weight is applied 0.75" (19 mm)-diameter perforations accommodate vertical laminar air-flow... | |
| A step up in cleanliness and safety! These ladders meet OSHA safety standards Fold flat for convenient storage Electropolished 316 stainless steel construction Non-slip polyurethane leveling feet wtih all-stainless steel... | |
| Cleanroom-compatible construction: Electropolished 304 stainless steel frame and steps are easy to wipe down and won’t shed contaminants Meets OSHA safety standards Unique polyurethane non-slip leveling glides enhance safety Non-marring... |