Terra Universal, Inc. Datasheets for Air Filters (industrial)
Industrial air filters reduce the number of particles in the air that passes through them.
Air Filters (industrial): Learn more
| Product Name | Notes |
|---|---|
| These activated charcoal filters, manufactured from coconut-shell based activated charcoal of 8-12 mesh size, are used to remove a broad range of organic compounds and solvents fumes. Special processing ensures... | |
| Closed-loop system continuously filters process gas to meet cleaner-than-Class 10 requirements Open-loop system draws chemical powders or other exhaust particles through a filter for safe, noncontaminating indoor release Complete line... | |
| HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter... | |
| Protects vacuum pumps from damage by solid contaminants Recommended for vacuums to 10–6 Torr This filter provides high-efficiency removal of relatively large quantities of solids and liquids to prevent damage... | |
| Safely remove exhaust air from vacuum pumps and systems with air streams less than 200°F (93°C) Feature dependable steel construction with plated finish Wrapped fiber glass elements with polyester cloth... |