Terra Universal, Inc. Datasheets for Laboratory Centrifuges
Laboratory centrifuges are used to separate particles from a solution according to their size, shape, density, and viscosity of the medium and rotor speed.
Laboratory Centrifuges: Learn more
| Product Name | Notes |
|---|---|
| Compact and ergonomically designed with unrivaled throughput capabilities, the energy efficient Heraeus Megafuge 16 Centrifuge is an excellent value for standard clinical protocols and everyday sample processing. A refrigerated model... | |
| Designed to combine the best centrifugation capabilities to support simple and complex micro-volume protocols, the Heraeus Pico and Fresco microcentrifuges accelerate your routine sample preparation processes conveniently, safely and reliably. | |
| The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared... | |
| The Heraeus Labofuge 300 Centrifuge is an outstanding and cost-effective solution for labs and medical practices with low sample throughput. This compact and comprehensive medical benchtop centrifuge includes a swinging... | |
| The Heraeus Multifuge X1 is the only 1-liter centrifuge capable of spinning 14 x 50 ml conical tubes in angle configuration at over 12000 xg. They are easy to operate,... | |
| The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. | |
| With a capacity of 3 liters, this energy efficient centrifuge processes over 40% more 50mL conical tubes or 100% more biocontainment sealed blood tubes than competitive models. Free Shipping! |