Terra Universal, Inc. Bench with Square Tube Base 9604-73

Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes
Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Suppliers

Company
Product
Description
Supplier Links
Bench with Square Tube Base - 9604-73 - Terra Universal, Inc.
Fullerton, CA, USA
Bench with Square Tube Base
9604-73
Bench with Square Tube Base 9604-73
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 9604-73
Product Name Bench with Square Tube Base
Type Heavyduty (optional feature); Cleanroom
Length 36.0 inch (914 mm)
Width 24.0 inch (609.60 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 6883606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details