Terra Universal, Inc. Datasheets for Laboratory Freezers
Laboratory freezers are designed for storing critical materials that demand a constant temperature and security.
Laboratory Freezers: Learn more
| Product Name | Notes |
|---|---|
| Choose from a complete line of refrigerators, freezers, and combination refrigerator/freezer s designed for general laboratory use. Capacities range from 1.7 to 20 cubic feet. Refrigerator temperatures range from 2°... | |
| This refrigerator/freezer has an independent door for both the refrigerator section and the freezer section. Overall capacity is 17.6 cubic feet (0.50 m³). Refrigerator temperature ranges from 1° to 12°C... | |
| Flat door liner One wire shelf Adjustable microprocessor-based thermostat Leveling legs Door handle Manual defrost The 4CAF, 4FAF and 4EAF are 4.5-cubic-foot (0.13 m³) freezers that fit easily under lab... | |
| Three door shelves One adjustable shelf One fixed shelf Adjustable microprocessor-based thermostat Leveling legs Door handle Manual defrost Marvel Scientific freezers are designed and manufactured to consistently meet the needs... |