Terra Universal, Inc. Vibration-Free Work Station 1570-59A

Description
Pneumatic vibration-free mounts isolate up to 90% of building vibration, eliminate operator fatigue and nausea during microscope operations Low-profile, ergonomic design combines stability with convenience Built-in pneumatic controller simplifies leveling, allows continuous in-line operation Meets Class 100 particle requirements Bumper isolates front edge of bench and provides an arm rest Select work surface material for your application: nonconductive and dissipative laminates, 304 stainless steel, and UltraClean™ electropolished 304 stainless steel Available in UltraClean™ Finished Stainless Steel for the most critical contamination requirements ErgoHeight™ design provides automatic height adjustment
Description
Pneumatic vibration-free mounts isolate up to 90% of building vibration, eliminate operator fatigue and nausea during microscope operations Low-profile, ergonomic design combines stability with convenience Built-in pneumatic controller simplifies leveling, allows continuous in-line operation Meets Class 100 particle requirements Bumper isolates front edge of bench and provides an arm rest Select work surface material for your application: nonconductive and dissipative laminates, 304 stainless steel, and UltraClean™ electropolished 304 stainless steel Available in UltraClean™ Finished Stainless Steel for the most critical contamination requirements ErgoHeight™ design provides automatic height adjustment

Suppliers

Company
Product
Description
Supplier Links
Vibration-Free Work Station - 1570-59A - Terra Universal, Inc.
Fullerton, CA, USA
Vibration-Free Work Station
1570-59A
Vibration-Free Work Station 1570-59A
Pneumatic vibration-free mounts isolate up to 90% of building vibration, eliminate operator fatigue and nausea during microscope operations Low-profile, ergonomic design combines stability with convenience Built-in pneumatic controller simplifies leveling, allows continuous in-line operation Meets Class 100 particle requirements Bumper isolates front edge of bench and provides an arm rest Select work surface material for your application: nonconductive and dissipative laminates, 304 stainless steel, and UltraClean™ electropolished 304 stainless steel Available in UltraClean™ Finished Stainless Steel for the most critical contamination requirements ErgoHeight™ design provides automatic height adjustment
  • Pneumatic vibration-free mounts isolate up to 90% of building vibration, eliminate operator fatigue and nausea during microscope operations
  • Low-profile, ergonomic design combines stability with convenience
  • Built-in pneumatic controller simplifies leveling, allows continuous in-line operation
  • Meets Class 100 particle requirements
  • Bumper isolates front edge of bench and provides an arm rest
  • Select work surface material for your application: nonconductive and dissipative laminates, 304 stainless steel, and UltraClean™ electropolished 304 stainless steel
  • Available in UltraClean™ Finished Stainless Steel for the most critical contamination requirements
  • ErgoHeight™ design provides automatic height adjustment
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 1570-59A
Product Name Vibration-Free Work Station
Type Assembly or Test Bench; Cleanroom; Vibration Isolation
Length 34.0 inch (864 mm)
Width 48.0 inch (1219.20 mm)
Height 26.0 to 35.0 inch (660 to 889 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details
Worktops - 8386481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details