Terra Universal, Inc. Datasheets for Incubators
Incubators are used in biological experiments to allow growth of organisms in optimal conditions of temperature, carbon dioxide and humidity.
Incubators: Learn more
| Product Name | Notes |
|---|---|
| Durable gravity convection, dependable, PID temperature control | |
| Durable mechanical convection, dependable, PID temperature control | |
| The unique design and advanced electronic temperature control guarantees stable and accurate performance combined with quiet operation Free Shipping! | |
| Holds temperature longer if power failure occurs—fast recovery to uniform temperature Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity Exclusive SMARTGAS... | |
| Minimal benchtop space for space restricted lab areas Temperatures at or below ambient: 17° to 40°C High temperature accuracy Easy-to-use interface Internal light and window in door facilitates sample observation... | |
| Provides a particle-free, heated environment for biocompatibility testing, sensor calibration and other critical operations Segmented access shields afford easy access to large working area Maintains stable temperature (± 0.5°C between... |