Terra Universal, Inc. Datasheets for Vacuum Cleaners
Vacuum cleaners are capable of picking up large quantities of material and/or liquids. They can be portable devices or part of a central vacuum system.
Vacuum Cleaners: Learn more
| Product Name | Notes |
|---|---|
| 4-stage ULPA filtration system removes particles 0.12 microns in size at 99.9995% efficiency ESD protection with conductive plastic hose and accessories Ultra-quiet performance won't disturb cleanroom operations Positive twist safety... | |
| Absolute HEPA filter removes 99.999% of dust particles 0.3 microns and larger, exceeding federal standards Lightweight, compact design allows unsurpassed portability Optional harness allows convenient, comfortable "backpack" operation Muffled motor... | |
| Completely portable, hand-held design lets it clean where no other vacuum can! Ideal for removing chemical powders in bio cabinets and other enclosures. Also operates as a clean air source... | |
| Constructed of 22-gauge non-sparking stainless steel Static-conductive casters and wheels ensure static safety Includes manometer for monitoring filter efficiency Three-stage filtration system Minuteman’s® Explosion-Proof Wet/Dry Vacuum is ideal for picking... | |
| Designed for safe, efficient daily use Quiet, powerful vacuum motor 10 year warranty on non-corrosive, dent proof polyethylene tank The Minuteman® MicroVac is a rugged, low-profile vacuum designed to safely... | |
| Designed specifically for cleanroom applications Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris Features a unique four-stage filtration system and multiple collection... | |
| Portable and highly maneuverable Excellent for emergency mercury clean-up The Maxi-Guard is a specially designed critical filter vacuum that provides safe, affordable clean-up of liquid mercury and mercury contaminated soil... | |
| Standard and upgraded Safe-Pak models available AISI 316 stainless steel construction, standard in the pharmaceutical industry Safely collects, contains and disposes of potent compounds (Safe-Pak model) Multi-stage filtration system removes... |