Terra Universal, Inc. DownDraft™ Work Station 1728-01

Description
Enhances operator safety during soldering, chemical processing, adhesive coating, and other operations involving noxious fumes Sub-surface blower/filter module draws fumes through perforated 304 stainless steel work platform Activated charcoal filter safely removes a wide range of organic fumes for safe indoor exhaust release This work station is ideal for soldering or chemical processing that requires the removal of potentially hazardous fumes. Its powerful 1200 CFM (2040 m³/hr) blower draws exhaust fumes downward, away from the operator, for safe removal and purification. The activated charcoal filter removes 98% of most organic chemical vapors, allowing safe release. This filter is now bonded and encapsulated in a sleeve that functions as a prefilter negating the need for a separate prefilter. An 8" (203 mm)-diameter exhaust flange also allows fumes to be ducted away from the bench for external release. Final HEPA filter removes sub-micron particles from the exhaust flow (order charcoal and HEPA filters separately). Benchtops are made of cleanroom-grade white laminate, sealed on all sides to prevent particle release. Legs, made of 1.5" (38 mm) square steel tubing, raise the work surface 32" (813 mm) off the floor and feature a white epoxy finish and leveling feet. Exhaust fumes enter the filter through three perforated stainless steel platforms positioned at the center of the work surface. Specify other desired platform sizes or locations.
Description
Enhances operator safety during soldering, chemical processing, adhesive coating, and other operations involving noxious fumes Sub-surface blower/filter module draws fumes through perforated 304 stainless steel work platform Activated charcoal filter safely removes a wide range of organic fumes for safe indoor exhaust release This work station is ideal for soldering or chemical processing that requires the removal of potentially hazardous fumes. Its powerful 1200 CFM (2040 m³/hr) blower draws exhaust fumes downward, away from the operator, for safe removal and purification. The activated charcoal filter removes 98% of most organic chemical vapors, allowing safe release. This filter is now bonded and encapsulated in a sleeve that functions as a prefilter negating the need for a separate prefilter. An 8" (203 mm)-diameter exhaust flange also allows fumes to be ducted away from the bench for external release. Final HEPA filter removes sub-micron particles from the exhaust flow (order charcoal and HEPA filters separately). Benchtops are made of cleanroom-grade white laminate, sealed on all sides to prevent particle release. Legs, made of 1.5" (38 mm) square steel tubing, raise the work surface 32" (813 mm) off the floor and feature a white epoxy finish and leveling feet. Exhaust fumes enter the filter through three perforated stainless steel platforms positioned at the center of the work surface. Specify other desired platform sizes or locations.

Suppliers

Company
Product
Description
Supplier Links
DownDraft™ Work Station - 1728-01 - Terra Universal, Inc.
Fullerton, CA, USA
DownDraft™ Work Station
1728-01
DownDraft™ Work Station 1728-01
Enhances operator safety during soldering, chemical processing, adhesive coating, and other operations involving noxious fumes Sub-surface blower/filter module draws fumes through perforated 304 stainless steel work platform Activated charcoal filter safely removes a wide range of organic fumes for safe indoor exhaust release This work station is ideal for soldering or chemical processing that requires the removal of potentially hazardous fumes. Its powerful 1200 CFM (2040 m³/hr) blower draws exhaust fumes downward, away from the operator, for safe removal and purification. The activated charcoal filter removes 98% of most organic chemical vapors, allowing safe release. This filter is now bonded and encapsulated in a sleeve that functions as a prefilter negating the need for a separate prefilter. An 8" (203 mm)-diameter exhaust flange also allows fumes to be ducted away from the bench for external release. Final HEPA filter removes sub-micron particles from the exhaust flow (order charcoal and HEPA filters separately). Benchtops are made of cleanroom-grade white laminate, sealed on all sides to prevent particle release. Legs, made of 1.5" (38 mm) square steel tubing, raise the work surface 32" (813 mm) off the floor and feature a white epoxy finish and leveling feet. Exhaust fumes enter the filter through three perforated stainless steel platforms positioned at the center of the work surface. Specify other desired platform sizes or locations.
  • Enhances operator safety during soldering, chemical processing, adhesive coating, and other operations involving noxious fumes
  • Sub-surface blower/filter module draws fumes through perforated 304 stainless steel work platform
  • Activated charcoal filter safely removes a wide range of organic fumes for safe indoor exhaust release

This work station is ideal for soldering or chemical processing that requires the removal of potentially hazardous fumes.

Its powerful 1200 CFM (2040 m³/hr) blower draws exhaust fumes downward, away from the operator, for safe removal and purification. The activated charcoal filter removes 98% of most organic chemical vapors, allowing safe release. This filter is now bonded and encapsulated in a sleeve that functions as a prefilter negating the need for a separate prefilter. An 8" (203 mm)-diameter exhaust flange also allows fumes to be ducted away from the bench for external release. Final HEPA filter removes sub-micron particles from the exhaust flow (order charcoal and HEPA filters separately).

Benchtops are made of cleanroom-grade white laminate, sealed on all sides to prevent particle release. Legs, made of 1.5" (38 mm) square steel tubing, raise the work surface 32" (813 mm) off the floor and feature a white epoxy finish and leveling feet. Exhaust fumes enter the filter through three perforated stainless steel platforms positioned at the center of the work surface. Specify other desired platform sizes or locations.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 1728-01
Product Name DownDraft™ Work Station
Type Assembly or Test Bench; Sub-surface blower/filter module; Ergonomic
Length 30.0 inch (762 mm)
Width 48.0 inch (1219.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 2.2 inch (54.80 mm)
View Details
Workbenches - 440904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Width 70.9 inch (1800.00 mm)
Height 33.1 inch (840 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details