Terra Universal, Inc. Datasheets for Safety Storage Cabinets
Safety Storage Cabinets are cabinets or casework for safety applications such as flammable and corrosive securement and storage.
Safety Storage Cabinets: Learn more
| Product Name | Notes |
|---|---|
| These four models of cabinet feature steel with a two-part enamel coating which has been tested successfully with widely used acids, caustics, and alkalines, such as hydrochloric acid 37%, sulfuric... | |
| One-piece molded polyethylene body provides the maximum protection against chemicals and leaks Undercounter and countertop models available Both models include easy-clean slide-out spill trays Accepts padlock for added security These... | |
| The ideal safety cabinets for storing chemicals Fabricated of electropolished 304 stainless steel to meet cleanroom requirements Complies with OSHA and NFPA fire safety regulations Double wall construction provides 1.5"... |