Terra Universal, Inc. Bench with Square Tube Base 9604-01

Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes
Description
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Suppliers

Company
Product
Description
Supplier Links
Bench with Square Tube Base - 9604-01 - Terra Universal, Inc.
Fullerton, CA, USA
Bench with Square Tube Base
9604-01
Bench with Square Tube Base 9604-01
LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 9604-01
Product Name Bench with Square Tube Base
Type Heavyduty (optional feature); Cleanroom
Length 48.0 inch (1219 mm)
Width 30.0 inch (762.00 mm)
Height 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2848961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 70.9 inch (1800 mm)
Capacity 2205 lbs (1000 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Vertical Laminar Flow Workstation - AC632TLF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details