Terra Universal, Inc. Polypropylene Casework 2902-74

Description
All-polypropylene construction makes these units ideal for general laboratory work, including operations with acids. Includes four sliding drawers; order sink and gooseneck separately. Dimensions: 60"W x 30"D x 30"H (1524 mm x 762 mm x 762 mm), floor to top.
Description
All-polypropylene construction makes these units ideal for general laboratory work, including operations with acids. Includes four sliding drawers; order sink and gooseneck separately. Dimensions: 60"W x 30"D x 30"H (1524 mm x 762 mm x 762 mm), floor to top.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Casework - 2902-74 - Terra Universal, Inc.
Fullerton, CA, USA
Polypropylene Casework
2902-74
Polypropylene Casework 2902-74
All-polypropylene construction makes these units ideal for general laboratory work, including operations with acids. Includes four sliding drawers; order sink and gooseneck separately. Dimensions: 60"W x 30"D x 30"H (1524 mm x 762 mm x 762 mm), floor to top.

All-polypropylene construction makes these units ideal for general laboratory work, including operations with acids. Includes four sliding drawers; order sink and gooseneck separately. Dimensions: 60"W x 30"D x 30"H (1524 mm x 762 mm x 762 mm), floor to top.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 2902-74
Product Name Polypropylene Casework
Type Assembly or Test Bench; Acid station
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Workbenches - 1357345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details
Elevatek Workbench Centered (Mobile), Crank, Plastic Laminated (60
Specs
Length 42.0 inch (1067 mm)
Width 60.0 inch (1524.00 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details