Terra Universal, Inc. Datasheets for Doors
Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more
| Product Name | Notes |
|---|---|
| Automatic Sliding Door Systems These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare... | |
| Low-Energy Swing Door Operators are customizable systems that can be installed on pass-through chambers and lab cleanroom doors. Space-saving systems feature an electromechanical drive and an advanced microprocessor system. Twelve... | |
| Swing Door with Aluminum Door Frame Aluminum-framed cleanroom or lab door, complete with door frame, available with acrylic, static-dissipative PDV or polypropylene transparent panels. Doors are shipped pre-hung on aluminum... | |
| High-speed, high-performance roll-up door with non-porous, non-shedding, non-absorptive, and non-permeable PVC coated curtain. Exceeds cGMP, FDA, and EMEA requirements. Withstands both negative and positive pressure differentials. Sloped top shroud completely... | |
| Totally seamless molded fiberglass. Exceeds cGMP, FDA, and EMEA requirements. Non-porous, non-shedding, non-absorptive panel finish. Finish withstands fingerprints, fading and chemical corrosion. Stainless steel track and trolley system. Designed with... | |
| Designed for fire-rated facilities; get as much as three hours of fire-protection Wired-glass windows are fire-rated and impact-rated Windows allow visibility into the connecting room Door/frame made with rugged 16-gauge... |