Terra Universal, Inc. Datasheets for Mechanical Vacuum Pumps and Systems
Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more
| Product Name | Notes |
|---|---|
| Available in standard and chemically resistant versions Compact, practical solution for vacuum range 1000 to 1 mbar Quick, simple maintenance and service work Optimized design for excellent final vacuum Oil-free,... | |
| Features Advanced Vapor Management(AVM) for adjustable vacuum control Chemical Resistantwetted parts tolerate all routine laboratory solvents/corrosives Quiet, sleek and compact Welch Dry Fast Chemical Duty Dry Membrane Vacuum Pumps are... | |
| Fully integrated aspiration system Built-in filter housing for bacteriological containment Autoclavable 2 liter flask with self-isolating connectors Chemically resistant vacuum pump and lines The Biovac 106 Aspiration System features a... | |
| Lightweight, compact and quiet Continuous oil-free Pumping Non-Corrosive Vacuum to 9Torr (29.6, in. Hg) No water or oil: dry vacuum, Low maintenance, easy to replace worn parts with a Repair... | |
| Low price vacuum pumps for filtration, drying and degassing Standard and chemically resistant models Extremely low noise and vibration with twin head design Plug and play wide-range power adaptor These... | |
| Oil-less design for low maintenance, clean operation Low cost and extreme reliability make this diaphragm pump ideal for general-purpose laboratory applications Also suitable for wire bonders, die bonders, scribers, breakers,... | |
| Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping Oil-free operation with universal single-phase power featuring multi-stage Roots type pumping concept With a frictionless design and no... | |
| Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping Oil-free operation with universal single-phase power With a frictionless design and no wearing parts, no particulate contamination can... | |
| Two stage rotary vane pump High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z) Max. leak rate of inlet valve 7x10-5 mbar l/sec Integrated oil control... | |
| Two-stage pumps for quicker and more efficient vacuum pumpdown Quiet operation Very low maintenance ON/OFF Switch and internal protective thermal switch for the motor Vibration isolating feet Ilmvac MP Series... | |
| Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns Belt driven oil-seal design lowers RPM and maintenance Welch DuoSeal Vacuum Pumps rugged design makes them long... | |
| Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring Natural lubrication design offers the lowest oil mist level, even with high throughputs... |