Terra Universal, Inc. Datasheets for Gloveboxes and Isolators
Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
Gloveboxes and Isolators: Learn more
| Product Name | Notes |
|---|---|
| Potentially contaminated mail can be processed more safely inside sealed gloveboxes or under continuously HEPA filtered hoods. Since mailboxes, mail containers and the mailroom itself may become contaminated before the... | |
| 1.5" (38 mm)-thick reinforced acrylic walls support full vacuum (to 29.9"Hg)* Dual hose barb fittings simplify connection to vacuum pump to allow rapid air removal and backfill with clean, dry... | |
| 2" (51 mm) of polyurethane insulation ensure stable, efficient temperature control over a wide operating range (-25°F to +140°F/-32°C to +60°C) Provide stable operating temperatures in critical applications 304 stainless... | |
| A particle-free, static-safe environment for microelectronic equipment, balances, scales and other sensitive equipment Interchangeable access ports (order separately) let you configure the optimal enclosure for your application— Solid Panels Glove... | |
| An economical controlled processing environment for a wide range of manufacturing and testing operations Dual-gasketed side doors and a fully gasketed back permit introduction of small and large equipment Optional... | |
| Automates low-humidity processing to prevent degradation of moisture-sensitive parts Gas control system auto-adjusts nitrogen purge to maintain humidity set point Ideal for work with semiconductor components, medical devices and pharmaceutical... | |
| Clear polycarbonate has optimum visibility and strength Effective and affordable isolation Ideal for anaerobic work (when equipped with airlock) Available in several sizes with single door, side-entry pass-through, or double... | |
| Combines the full visibility of plastic glove boxes with the strength and processing capabilities of a 304 stainless steel chamber Transparent front and back panels (of either Static-Dissipative PVC or... | |
| Designed for rapid removal of oxygen and backfill with nitrogen or argon to establish anaerobic processing environment Continuous-seam welds with radius corners simplify cleaning and reduce leak rate during vacuum... | |
| Ideal for drying, degassing, and ventilation applications Clear construction (of acrylic or polycarbonate) provides full visibility of work in progress Sturdy construction allows sustained negative pressure operation at 5" WG... | |
| Low-noise, low-vibration filter/fan unit provides continuous vertical flow of 99.99% particle-free air to meet Class 100 (ISO 5) cleanliness standards Stainless steel enclosure is easy to clean and disinfect Large,... | |
| Polycarbonate or Safety Glass front window allows full view of processing operations Cutouts and sealed interfaces available for microscopes and other equipment Multiple chambers can be cascaded together to allow... | |
| Protector Controlled Atmosphere Glove Boxes maintain an inert atmosphere, and isolates air-sensitive materials to guard against oxygen and moisture contamination Factory leak-tested with a mass spectrometer while pressurized with Helium... | |
| Protector Filtered Glove Boxes are used for containment of hazardous materials Provides HEPA filtration and a physical barrier to protect the user from exposure to dangerous materials Particulate containment <20nm/cm3... | |
| Protects sensitive materials from oxygen and moisture contamination Achieves oxygen levels as low as 5 ppm and moisture levels as low as 50ppm One-piece molded, medium density polyethylene shell Contains... | |
| Provide an enclosed environment for handling both hazardous substances and atmosphere-sensitive materials Factory-leak tested with a mass spectrometer while pressurized with Helium at 5 inches of water gauge Large viewing... | |
| Provides a clean, air-tight, controlled environment for a wide range of manufacturing processes in semiconductor, pharmaceutical, and other industries Air Lock features recessed polyurethane seals and heavy-duty latches and hinges... | |
| Provides a leak-tight barrier to the operator from hazardous airborne particulates and powders Have inlet and outlet HEPA filters Built-in blower speed control capable of airflow from 13CFM to 100CFM... | |
| Provides a leak-tight barrier to the operator while weighing potent fine powders Have inlet and outlet HEPA filters Built-in blower speed control capable of airflow from 13 CFM to 100... | |
| Provides all the features and capabilities of Terra's Series 300 models in a more spacious chamber Interfaces with Vacuum Antechamber for vacuum operations down to 29.9" Hg Optional gas purge... | |
| Smooth, ultra-clean surfaces eliminate germ traps, simplify cleaning and disinfection Continuous-seam interiors create a hermetically sealed chamber Tempered glass or polycarbonate viewing windows allow full view of chamber Includes fluorescent... | |
| Strong, reliable protection in a mobile and disposable enclosure. Light simple structure allows for easy assembly. Laboratory Certified—tested for optimal air-tightness. Top mounted O-ring piece makes for high mobility and... |